EN
  • EN
  • DE

DG3535DB-T1

Part No DG3535DB-T1
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821763-DG3535DB-T1
Ultra Librarian 3D Model Ultra Librarian DG3535DB-T1 CAD Model

Description

The DG3535DB-T1 is a low on-resistance, high-speed analog switch from Vishay. This device is designed for switching analog and digital signals with minimal distortion. It features a break-before-make switching action, preventing signal overlap during switching. The switch is ideal for applications requiring precise signal routing and low power consumption.

Applications

  • Audio and Video Switching: Used in audio and video equipment for signal routing and selection.
  • Portable Devices: Suitable for use in battery-powered devices due to its low power consumption.
  • Data Acquisition Systems: Employed in data acquisition systems for multiplexing analog signals.
  • Communication Systems: Utilized for signal switching in communication equipment.
  • Test and Measurement Equipment: Used in automated test equipment for signal routing.

Features

  • Low On-Resistance: Ensures minimal signal loss and distortion.
  • Fast Switching Speed: Enables rapid signal switching for high-speed applications.
  • Low Charge Injection: Reduces switching glitches and ensures signal integrity.
  • Break-Before-Make Switching: Prevents signal overlap during switching transitions.
  • Single Supply Operation: Operates from a single power supply voltage.
  • CMOS Technology: Offers low power consumption and high input impedance.
  • Small Footprint: Available in a compact package for space-constrained applications.

Benefits

  • Improved Signal Integrity: Low on-resistance and charge injection ensure high-quality signal transmission.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation, extending battery life in portable devices.
  • Simplified System Design: Single supply operation and compact package simplify board layout and reduce component count.
  • Enhanced Performance: Fast switching speeds enable high-speed signal processing and data acquisition.
  • Increased Reliability: Robust design and construction ensure reliable operation in demanding environments.

Additional Details

The DG3535DB-T1 is designed to operate from a single supply voltage. It provides a low on-resistance path for signals, minimizing insertion loss and signal distortion. The fast switching speeds make it suitable for applications that require high-speed data transmission and processing. The break-before-make switching action prevents short circuits during switching, enhancing system reliability. It is RoHS compliant and lead-free.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess