EN
  • EN
  • DE

TPSMC36

Part No TPSMC36
Manufacturer EIC discrete Semiconductors
Catalog Electronic Wholesale
Description AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1273798-TPSMC36
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSMC36 CAD Model

Description

The TPSMC36 is a transient voltage suppressor (TVS) diode manufactured by EIC Discrete Semiconductors, designed to safeguard sensitive electronic circuits from voltage spikes caused by events like lightning strikes, electrostatic discharge (ESD), and inductive load switching. It effectively clamps transient voltages, diverting excess energy away from protected components. Its fast response time and robust surge handling capabilities make it suitable for a variety of applications.

Applications:

  • Input/Output (I/O) protection for industrial equipment.
  • Voltage surge protection in power supply units.
  • ESD protection for consumer electronics.
  • Transient voltage suppression in automotive control systems.
  • Data line protection in communication networks.

Features:

  • High Surge Current Capability: Resilient to high current surges without performance degradation.
  • Rapid Response Time: Swiftly clamps voltage transients to a safe operational level.
  • Low Clamping Voltage: Maintains voltage across protected devices at a safe level.
  • Unidirectional Configuration: Designed for protection against positive voltage transients.
  • Compliance: RoHS compliant, adhering to environmental standards.

Benefits:

  • Improved System Reliability: Shields delicate components from damage caused by transient voltages, increasing overall system reliability.
  • Reduced Equipment Downtime: Lowers the probability of system failures related to voltage surges.
  • Extended Product Lifespan: Prolongs the operational life of electronic devices by minimizing voltage stress.
  • Simplified Circuit Integration: Easily incorporated into existing circuit designs.
  • Cost-Effective Solution: Provides an affordable method for protecting against voltage transients.

Additional Details:

The TPSMC36 is characterized by a stand-off voltage of 36V. It boasts a peak pulse power dissipation, depending on pulse conditions, typically around 1500W (for a 10/1000 μs waveform). The clamping voltage is normally in the range of 58.1V. This TVS diode is available in a surface-mountable SMC (DO-214AB) package. Its operating temperature range extends from -55°C to +150°C. Proper selection based on specific voltage requirements and surge characteristics, as outlined in the manufacturer’s datasheet, is crucial for optimal protection.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess