EN
  • EN
  • DE

DG271AK/883

Part No DG271AK/883
Manufacturer Vishay
Catalog OEM Parts (C - E)
Description IC, Analog Switch, Quad, SPST, Cmos, DIP, 16PIN, Ceramic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Compliant
Win Source Part Number 1029542-DG271AK/883
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG271AK/883 CAD Model

Description

The DG271AK/883 is a precision, monolithic, dual SPDT (Single-Pole, Double-Throw) analog switch manufactured by Vishay. It is designed for high-performance switching applications where low on-resistance, low charge injection, and fast switching speeds are critical. The /883 designation indicates that this part is manufactured to meet stringent military specifications, ensuring high reliability and performance in demanding environments.

Applications

  • Military and Aerospace Systems: Due to its high reliability and adherence to military standards, it is used in communication systems, radar systems, and avionics.
  • ATE (Automatic Test Equipment): Its fast switching speeds and low on-resistance make it suitable for signal routing and switching in test and measurement equipment.
  • Data Acquisition Systems: Used for multiplexing analog signals in data acquisition systems where precision and speed are important.
  • Communication Systems: Used in RF and signal routing applications.
  • Precision Instrumentation: Employed in devices that require high accuracy and minimal signal distortion during switching.

Features

  • Dual SPDT Configuration: Provides two independent single-pole, double-throw switches in a single package.
  • Low On-Resistance: Offers minimal signal loss and distortion with typical on-resistance values around 15 ohms.
  • Fast Switching Speed: Enables rapid signal switching with typical turn-on and turn-off times in the nanosecond range.
  • Low Charge Injection: Minimizes switching transients and ensures signal integrity.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, typically from ±5V to ±15V.
  • TTL/CMOS Compatibility: Compatible with standard logic levels for easy integration with digital control systems.
  • Military Temperature Range: Operates reliably over a wide temperature range, typically from -55°C to +125°C.

Benefits

  • High Reliability: The /883 designation ensures that the part meets rigorous military standards for reliability and performance.
  • Improved Signal Integrity: Low on-resistance and charge injection minimize signal loss and distortion.
  • Increased System Performance: Fast switching speeds enable rapid signal routing and processing.
  • Simplified System Design: Dual SPDT configuration reduces component count and simplifies circuit layout.
  • Versatile Application: Suitable for a wide range of analog switching applications.

Additional Details

The DG271AK/883 is typically available in a hermetically sealed package, such as a ceramic DIP (Dual In-line Package), to ensure robustness and reliability in harsh environments. It features break-before-make switching action to prevent shorting of signals during switching. Detailed electrical characteristics, including on-resistance variation with voltage and temperature, switching times, and leakage currents, can be found in the manufacturer's datasheet. This part is often used in applications requiring stringent performance and environmental requirements.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.3698
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess