EN
  • EN
  • DE

DG2043DQ

Part No DG2043DQ
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, Low rON Quad SPST Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1167357-DG2043DQ
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG2043DQ CAD Model

Description

The DG2043DQ is a low voltage, high speed, quad SPST (Single-Pole Single-Throw) analog switch manufactured by Vishay. This device integrates four independent SPST switches within a single package. Its design caters to applications demanding precise switching of both analog and digital signals, particularly within portable and battery-operated devices. The switch's notable features include low on-resistance and rapid switching speeds, making it highly suitable for diverse applications.

Applications

  • Portable Instrumentation: Employed in handheld multimeters, oscilloscopes, and logic analyzers for signal routing.
  • Audio/Video Signal Routing: Integrated into audio mixers, video switchers, and multimedia devices for signal selection.
  • Data Acquisition Systems: Utilized in sensor interfacing, signal conditioning, and data logging equipment for data management.
  • Battery-Powered Devices: Well-suited for smartphones, tablets, and other portable electronics due to its low power consumption.
  • ATE (Automatic Test Equipment): Deployed in test and measurement setups for signal routing and switching during automated testing.

Features

  • Quad SPST Configuration: Offers four independent SPST switches in a single package, enhancing design flexibility.
  • Low On-Resistance: Minimizes signal attenuation and distortion, ensuring signal integrity.
  • Fast Switching Speed: Enables quick and efficient signal switching, crucial for high-performance applications.
  • Low Charge Injection: Reduces switching glitches, further improving signal accuracy and reliability.
  • Wide Supply Voltage Range: Supports a broad range of supply voltages, providing integration flexibility.
  • Low Power Consumption: Conserves battery life in portable applications, contributing to energy efficiency.

Benefits

  • Improved Signal Integrity: The combination of low on-resistance and low charge injection guarantees accurate and reliable signal transmission.
  • Enhanced System Performance: Rapid switching speeds minimize signal delays, contributing to improved overall system responsiveness.
  • Reduced Power Consumption: Low power consumption extends battery life, a significant advantage for portable devices.
  • Simplified Design: The quad SPST configuration simplifies circuit layout and reduces component count, streamlining the design process.
  • Increased Reliability: The robust design and construction ensure stable and consistent performance, enhancing overall system reliability.

Additional Details

The DG2043DQ operates across a supply voltage range of 1.65V to 5.5V, making it compatible with various logic levels. It is available in a small outline package (SOP), catering to applications where space is limited. The switch is engineered to handle both analog and digital signals with minimal distortion, ensuring signal fidelity. The operating temperature range adheres to industrial standards, assuring reliable operation in demanding environments. The device incorporates a break-before-make switching action, preventing short circuits during switching. Furthermore, the DG2043DQ complies with RoHS standards, demonstrating its adherence to environmental regulations.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess