EN
  • EN
  • DE

DG2041DQ

Part No DG2041DQ
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, Low rON Quad SPST Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1167354-DG2041DQ
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG2041DQ CAD Model

Description

The DG2041DQ is a low voltage, high speed, quad SPST (Single-Pole Single-Throw) analog switch manufactured by Vishay. This device features four independent SPST switches in a single package. It is designed for applications requiring precise switching of analog and digital signals, particularly in portable and battery-powered devices. The device's low on-resistance and fast switching speeds make it suitable for a wide array of applications.

Applications

  • Portable Instrumentation: Used in handheld multimeters, oscilloscopes, and logic analyzers.
  • Audio/Video Signal Routing: Integrated into audio mixers, video switchers, and multimedia devices.
  • Data Acquisition Systems: Employed in sensor interfacing, signal conditioning, and data logging equipment.
  • Battery-Powered Devices: Suitable for smartphones, tablets, and other portable electronics.
  • ATE (Automatic Test Equipment): Used in test and measurement setups for signal routing and switching.

Features

  • Quad SPST Configuration: Offers four independent SPST switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Fast Switching Speed: Enables quick and efficient signal switching.
  • Low Charge Injection: Reduces switching glitches and improves signal accuracy.
  • Wide Supply Voltage Range: Supports a broad range of supply voltages for flexible integration.
  • Low Power Consumption: Conserves battery life in portable applications.

Benefits

  • Improved Signal Integrity: Low on-resistance and charge injection ensure accurate and reliable signal transmission.
  • Enhanced System Performance: Fast switching speeds minimize signal delays and improve overall system responsiveness.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and longer battery life.
  • Simplified Design: The quad SPST configuration simplifies circuit layout and reduces component count.
  • Increased Reliability: Robust design and construction ensure stable and consistent performance.

Additional Details

The DG2041DQ operates over a supply voltage range of 1.65V to 5.5V, allowing for compatibility with various logic levels. It is available in a small outline package (SOP), making it suitable for space-constrained applications. The switch is designed to handle both analog and digital signals with minimal distortion. The operating temperature range is specified to meet industrial standards, ensuring reliable operation in harsh environments. The device features break-before-make switching action to prevent short circuits during switching. The DG2041DQ is RoHS compliant.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,704 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess