Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Current - Reverse Leakage @ Vr 5μA @ 400V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DFS
Win Source Part Number 114407-DF04S-E3/77
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF04S-E3/77 CAD Model

Description

DF04S-E3/77 Bridge Rectifier

The DF04S-E3/77 is a robust bridge rectifier ideal for environments requiring high reliability and efficiency. Its durable construction makes it well-suited for a variety of demanding applications.

  • Applications/Projects:
    • Industrial power supplies
    • Telecommunication equipment
    • Control systems
  • Features and Benefits:
    • High efficiency operation lowers energy costs and heat emission.
    • Rugged construction enhances long-term durability.
    • Designed for reduced electromagnetic interference.
  • Additional Details:
    • Compliant with environmental and safety standards
    • Optimized for reduced distortion in output signals

You May Also Be Interested in

GeneSiC Semiconductor
GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE 50 to 800 Volts CURRENT - 4.0 Amperes) | BRIDGE RECT 1PHASE 600V 4A GBU
Lowest to $0.1878
ECAD model for GBU4J
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A GBU
Need more? Email Us
ECAD model for GBU6A-BP
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
ECAD model for GBJ35005-BP
International Rectifier
2KBB SERIES 1.9A single phase rectifier bridge
Need more? Email Us
ECAD model for 2KBB20R
ON Semiconductor
BRIDGE RECT 1PHASE 1KV 1A 4-SDIP
Need more? Email Us
ECAD model for DF10S1
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
ECAD model for GBJ10005-BP
Micro Commercial Co
1 Amp Single Phase Glass Passivated Bridge Rectifier 50 to 1000 Volts
Need more? Email Us
ECAD model for SDB104
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
ECAD model for BR62
ON Semiconductor
SILICON SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE - 50 to 800 Volts CURRENT - 8.0 Amperes) | BRIDGE RECT 1PHASE 100V 8A KBU
Lowest to $0.8562
ECAD model for KBU8B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4017 $50.2125
305+ $0.3296 $100.5280
470+ $0.3193 $150.0710
650+ $0.3090 $200.8500
840+ $0.2987 $250.9080
1,125+ $0.2678 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,390 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention