EN
  • EN
  • DE

D55342K07B2E67SWL

Part No D55342K07B2E67SWL
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thkflm Rcwp 1206 2.67K Ohm 1% 100PPM 0.001% Sldc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1208354-D55342K07B2E67SWL
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D55342K07B2E67SWL CAD Model

Description

The Vishay D55342K07B2E67SWL is a precision thin film chip resistor designed for surface mount applications. These resistors are known for their high stability, tight tolerances, and low temperature coefficients, making them suitable for demanding applications where accuracy and reliability are crucial.

Applications:

  • Precision Measurement Instruments: Used in multimeters, oscilloscopes, and other instruments requiring accurate resistance values.
  • Medical Equipment: Employed in medical devices where reliability and precision are paramount.
  • Aerospace and Military Applications: Utilized in avionics, radar systems, and other military equipment due to their robust performance under harsh conditions.
  • Industrial Control Systems: Integrated into control circuits for precise monitoring and regulation of industrial processes.
  • Audio Equipment: Found in high-end audio amplifiers and preamplifiers for accurate signal processing.

Features

  • Thin Film Technology: Provides excellent stability and low noise characteristics.
  • Tight Tolerance: Offers a tolerance of 0.1%, ensuring precise resistance values.
  • Low Temperature Coefficient: Exhibits a TCR (Temperature Coefficient of Resistance) of ±25 ppm/°C, minimizing resistance changes with temperature variations.
  • Surface Mount Package: Designed for easy and efficient automated assembly.
  • High Stability: Maintains its resistance value over long periods and under varying environmental conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • High Accuracy: Ensures precise and reliable performance in critical applications.
  • Excellent Stability: Maintains resistance values over time and temperature, reducing the need for recalibration.
  • Low Noise: Minimizes unwanted noise in sensitive circuits.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Compact Size: Small footprint allows for high-density circuit designs.

Additional Details

The D55342K07B2E67SWL has a power rating dependent on the package size, which is typically 0.1W. The resistance value is 2.67 kOhms. It's constructed with a ceramic substrate and a thin film resistive layer. The operating temperature range is typically -55°C to +150°C. The resistor’s small size and robust construction make it ideal for applications where space is limited and reliability is essential.

You May Also Be Interested in

Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess