EN
  • EN
  • DE

CWR06FC156MR

Part No CWR06FC156MR
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) SMD (0.01%FR) 2.5 Ohm 125°C Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 15 µF
Mounting SMD (SMT)
Case / Package F
Depth 3.43 mm
ESR (Equivalent Series Resistance) 2.5 Ω
Height 1.78 mm
Length 5.59 mm
Maximum Operating Temperature 125 °C
Military Standard MIL-PRF-55365
Min Operating Temperature -55 °C
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Tolerance 20 %
Win Source Part Number 1053758-CWR06FC156MR
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CWR06FC156MR CAD Model

Description

The CWR06FC156MR is a military-grade, surface-mount tantalum capacitor manufactured by Vishay. This capacitor is designed for high-reliability applications where performance and robustness are critical. It adheres to established reliability standards, ensuring consistent and dependable operation under harsh environmental conditions.

Applications

  • Military and Aerospace: Used in avionics, radar systems, communication equipment, and other defense-related applications where reliability is paramount.
  • High-Reliability Industrial Equipment: Employed in critical industrial control systems, power supplies, and instrumentation.
  • Medical Devices: Integrated into life-support equipment, patient monitoring systems, and diagnostic instruments.
  • Telecommunications Infrastructure: Utilized in base stations, network switches, and other communication systems where continuous operation is essential.
  • Down-hole drilling: Applications where very high temperature and high-stress operation is necessary.

Features

  • Solid Tantalum Construction: Utilizes a solid tantalum electrolyte for inherent stability and long life.
  • Surface Mount Design: Designed for surface mounting on printed circuit boards (PCBs), enabling high-density packaging.
  • High Reliability: Manufactured and tested to meet stringent military specifications (MIL-PRF-55365), ensuring high reliability.
  • Low ESR: Offers low equivalent series resistance (ESR) for efficient power delivery and reduced heat generation.
  • Wide Temperature Range: Operates over a wide temperature range, typically from -55°C to +125°C.
  • RoHS Compliant: Compliant with RoHS directives, minimizing the use of hazardous substances.

Benefits

  • Exceptional Reliability: Provides exceptional reliability in harsh environments.
  • Stable Performance: Offers stable performance over a wide range of temperatures and frequencies.
  • Long Life: Provides a long operational life, reducing the need for frequent replacements.
  • Efficient Power Delivery: Delivers power efficiently with minimal loss due to its low ESR characteristics.
  • Space Saving: Saves board space with its surface-mount design.

The CWR06FC156MR typically has a capacitance of 15µF, a voltage rating of 16V. The 'R' may signify tape and reel packaging. Due to its military-grade designation, this capacitor undergoes rigorous testing and quality control processes to ensure it meets the demanding requirements of military and aerospace applications.

You May Also Be Interested in

Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
Vishay
135D826X0125K6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess