EN
  • EN
  • DE

CT4-348K-1%

Part No CT4-348K-1%
Manufacturer Vishay
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010735-CT4-348K-1%
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CT4-348K-1% CAD Model

Description

The Vishay CT4-348K-1% is a precision metal film resistor with a resistance value of 348 kΩ (kiloohms) and a tolerance of 1%. This resistor is designed for applications requiring high stability, low temperature coefficient, and tight tolerance. Metal film resistors are known for their superior performance compared to carbon film resistors, making them suitable for precision circuits.

Applications

  • Precision Amplifiers: Used in amplifier circuits where accurate gain setting is crucial.
  • Test and Measurement Equipment: Employed in multimeters, oscilloscopes, and other instruments requiring precise resistance values.
  • Medical Devices: Integrated into medical equipment for accurate signal conditioning and measurement.
  • Industrial Control Systems: Used in control circuits where stable and reliable resistance is essential.
  • Audio Equipment: Utilized in high-end audio amplifiers and preamplifiers for accurate signal processing.

Features

  • 348 kΩ Resistance: Provides a resistance value of 348 kΩ.
  • 1% Tolerance: Offers a tight tolerance of 1%, ensuring accurate resistance values.
  • Metal Film Construction: Made from a thin metal film, providing excellent stability and low noise.
  • Low Temperature Coefficient: Exhibits a low temperature coefficient, minimizing resistance changes with temperature variations.
  • High Stability: Maintains its resistance value over time and under varying operating conditions.
  • Compact Size: Small form factor allows for easy integration into compact electronic devices.

Benefits

  • High Accuracy: Ensures accurate resistance values in electronic circuits due to its tight tolerance.
  • Stable Performance: Provides stable performance over time and temperature variations, ensuring reliable circuit operation.
  • Low Noise: Offers low noise characteristics, making it suitable for sensitive electronic applications.
  • Wide Application Range: Can be used in a variety of electronic circuits requiring precision resistance.
  • Easy Integration: Facilitates easy integration into electronic devices due to its compact size.

Technical Specifications

The CT4-348K-1% has a power rating of 0.25W and a voltage rating of 250V. It operates over a temperature range of -55°C to +155°C. The resistor is typically coated with a protective epoxy layer to provide insulation and environmental protection. Vishay metal film resistors are known for their reliability and are widely used in professional electronic applications.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess