EN
  • EN
  • DE

DS1644+120

Part No DS1644+120
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821951-DS1644+120
Ultra Librarian 3D Model Ultra Librarian DS1644+120 CAD Model

Description

Maxim Integrated DS1644+120 Nonvolatile Timekeeping RAM

The DS1644+120 is a robust nonvolatile timekeeping RAM module from Maxim Integrated that combines a full-featured real-time clock (RTC) and 32K x 8 nonvolatile static RAM in one integrated package. This innovative product is designed to provide a reliable and long-lasting solution for data storage and precise timekeeping, even when the main power is off. Its integration of memory and timekeeping components makes it an ideal choice for a wide range of applications, including industrial control systems, utility meters, and medical devices.

The DS1644+120 operates with a voltage range of 4.5 to 5.5 volts and features an embedded lithium energy source and a quartz crystal, which ensures that the timekeeping and RAM functions continue to operate for over 10 years in the absence of external power. The device adheres to standard JEDEC single-in-line memory module (SIMM) configurations, which facilitates easy installation and replacement in systems designed for memory expansion.

Key features of the DS1644+120 include:

  • Integrated 32K x 8 static RAM and real-time clock
  • Long-life, self-contained battery and crystal in the encapsulated package
  • Full clock functionality with hour, minute, second, day, date, month, and year information
  • Automatic leap year compensation valid up to the year 2100
  • 114 bytes of user-accessible nonvolatile memory for control and status
  • Programmable alarm and interrupt function
  • UL recognized

The RTC of the DS1644+120 provides seconds, minutes, hours, day, date, month, and year information, with automatic adjustments for months with fewer than 31 days, including corrections for leap year. It also offers a programmable alarm and interrupt function, which can be set to trigger on a specific date, day of the week, or after a designated time interval, providing versatility for event management and scheduling tasks.

Overall, the DS1644+120 from Maxim Integrated is a highly reliable and convenient solution for systems that require nonvolatile memory and precise timekeeping. Its ease of integration, coupled with its long-term durability, makes it a top choice for system designers looking for a dependable timekeeping and data storage solution.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess