EN
  • EN
  • DE

CRCW0805100EJNEAC

Part No CRCW0805100EJNEAC
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820969-CRCW0805100EJNEAC
Ultra Librarian 3D Model Ultra Librarian CRCW0805100EJNEAC CAD Model

Description

The CRCW0805100EJNEAC is a thick film chip resistor manufactured by Vishay. As a surface-mount device (SMD), it is designed for automated assembly on printed circuit boards (PCBs). Its primary function is to provide a specific amount of electrical resistance in a circuit. The '0805' designation refers to the physical dimensions of the resistor, indicating a standard size commonly used in a variety of electronic applications. The 100 Ohms value and 5% tolerance make it suitable for general-purpose applications where precise resistance values are not critical.

Applications

  • Current limiting in LED circuits
  • Voltage dividers
  • Pull-up and pull-down resistor applications
  • Snubber circuits
  • General-purpose resistance in electronic circuits

Features

  • 0805 package size (small footprint)
  • Thick film construction for stability
  • 100 Ohm resistance value
  • 5% tolerance
  • Surface mount technology (SMT)
  • Lead-free terminations

Benefits

  • Compact size allows for high-density board designs
  • Stable resistance over a wide temperature range
  • Suitable for automated assembly, reducing manufacturing costs
  • Reliable performance in a variety of environmental conditions
  • Meets RoHS standards for environmental compliance

Specifications

The CRCW0805100EJNEAC has a power rating of 0.125W (1/8W). Its operating temperature range typically spans from -55°C to +155°C. The temperature coefficient of resistance (TCR) is generally ±100 ppm/°C. The resistor features a three-layer electrode and a protective overcoat. The termination is typically matte tin plated, ensuring excellent solderability. The component is AEC-Q200 qualified, making it suitable for automotive applications as well.

You May Also Be Interested in

Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess