EN
  • EN
  • DE

CRA12S1024K70JTR

Part No CRA12S1024K70JTR
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description Res Thick Film Array 4.7K Ohm 5% ±200ppm/°C BUS Molded 10-Pin 2512 Convex SMD Blister T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Molded
Circuit Type Isolated
Contact Plating Tin
Height 530 µm
Lead Pitch 790 µm
Length 6.4 mm
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 10
Number of Resistors 8
Power Per Element 125 mW
Resistance 4.7 kΩ
RoHS Compliant
Temperature Coefficient 200 ppm/°C
Terminal Pitch 1.27 mm
Termination SMD/SMT
Tolerance 5 %
Voltage Rating 50 V
Width 3.05 mm
Win Source Part Number 1053071-CRA12S1024K70JTR
Categories Resistor Networks,Arrays
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CRA12S1024K70JTR CAD Model

Description

The Vishay CRA12S1024K70JTR is a high-quality resistor network suitable for use in a variety of applications.

  • Resistors: Eight
  • Circuit Type: Isolated
  • Tolerance: 5%
  • Temperature Coefficient: 200 ppm/°C
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Vishay
ACAS 0612 1K0 U 1K0 AT P1
Lowest to $1.8955
Yageo
RES ARRAY 4 RES 30 OHM 1206 / 30 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Need more? Email Us
Yageo
RES ARRAY 4 RES 36K OHM 1206
Lowest to $0.0052
Yageo
RES ARRAY 4 RES 270 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 19 RES 10K OHM 20SSOP
Lowest to $2.2027
Yageo
RES ARRAY 4 RES 220K OHM 1206
Lowest to $0.0052
Vishay
RES NTWRK 2 RES 1K, 10K OHM
Lowest to $7.0899
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 0804
Lowest to $0.0099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess