EN
  • EN
  • DE

CMS22-20K-5%

Part No CMS22-20K-5%
Manufacturer Vishay
Catalog OEM Parts (C - E)
Description Resistor 20K Ohm 22 Watt Cap Mnt Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Wirewound
Diameter 14.3 mm
Lead Free Yes
Length 44.5 mm
Packaging Bulk
Power Rating 22 W
Resistance 20 kΩ
RoHS Compliant
Temperature Coefficient 30 ppm/°C
Termination Lug
Tolerance 5 %
Win Source Part Number 1024459-CMS22-20K-5%
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMS22-20K-5% CAD Model

Description

The CMS22-20K-5% wirewound resistor from Vishay is a high-quality component designed for OEM parts.

  • Manufacturer: Vishay
  • Product Name: CMS22-20K-5%
  • Type: wirewound resistor
  • Application: OEM parts
  • Resistance: 20 kΩ
  • Power Rating: 22 W
  • Tolerance: 5%
  • Temperature Coefficient: 30 ppm/°C
  • Diameter: 14.3 mm
  • Length: 44.5 mm
  • Termination: Lug
  • Alternative Parts: L25J20KE, L25J20K, 2-1625971-3, B20J20KE, and THS2522KJCMS-22-20K-5%
  • Supply and Demand Status: shortage

You May Also Be Interested in

Holystone
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess