EN
  • EN
  • DE

BZX84C5V6-E3-18

Part No BZX84C5V6-E3-18
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 300MW SOT23-3 / Diode Zener Single 5.6V 5% 300mW 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Series Automotive, AEC-Q101
Packaging Reel package
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Power - Max 300mW
Impedance (Maximum) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2V
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 770820-BZX84C5V6-E3-18
Popularity Medium
Supply and Demand Status Limited
Family Name BZX84C5V6
Introduction Date September 29, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BZX84C5V6-E3-18 CAD Model

Description

The BZX84C5V6-E3-18 is a Zener diode manufactured by Vishay. It is designed for voltage regulation and transient protection in a variety of electronic applications. This diode provides a stable voltage reference and safeguards sensitive components from voltage spikes.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection for sensitive electronic components
  • Clipping and clamping circuits
  • Reference voltage generation
  • Transient voltage suppression

Features

  • Zener voltage of 5.6V
  • Low leakage current
  • Surface-mount package (SOT-23)
  • High surge current capability
  • Lead-free terminations
  • RoHS compliant

Benefits

  • Provides stable voltage regulation for reliable circuit operation.
  • Protects electronic components from damage due to overvoltage conditions.
  • Easy to integrate into surface-mount PCB designs.
  • Reduces the risk of component failure due to voltage transients.
  • Environmentally friendly due to lead-free construction.

Technical Specifications

The BZX84C5V6-E3-18 has a Zener voltage (Vz) of 5.6V with a specified tolerance. The power dissipation is typically around 300mW. The operating temperature range is -65°C to +150°C. The package type is SOT-23. It has a low reverse leakage current. The surge current capability is specified in the datasheet. This Zener diode is commonly used in applications such as mobile devices, power supplies, and communication equipment to protect sensitive circuits from overvoltage conditions. Its small size and surface-mount design make it ideal for high-density PCB layouts.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess