EN
  • EN
  • DE
  • IT

BZX55C13V

Part No BZX55C13V
Manufacturer Vishay
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156376-BZX55C13V
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX55C13V CAD Model

Description

The BZX55C13V is a Zener diode manufactured by Vishay. This diode is designed for voltage regulation and protection in various electronic circuits. With a Zener voltage of 13V, it provides a stable voltage reference and safeguards sensitive components from overvoltage conditions.

Applications

  • Voltage stabilization
  • Overvoltage protection
  • Voltage clamping
  • Power supply circuits
  • Electronic instrumentation
  • Communication equipment

Features

  • Zener voltage of 13V
  • High stability
  • Low dynamic impedance
  • Glass passivated junction
  • Available in DO-35 package
  • RoHS compliant

Benefits

  • Provides a stable 13V reference voltage, ensuring consistent circuit performance.
  • Protects circuits from voltage surges and spikes.
  • Low dynamic impedance ensures efficient voltage regulation.
  • Robust construction ensures long-term reliability.

Additional Details

The BZX55C13V Zener diode is commonly used in applications where a stable 13V voltage reference is required. Its glass passivated junction contributes to its high reliability and long lifespan. The DO-35 package provides a convenient through-hole mounting option. Consult the Vishay datasheet for detailed specifications, including Zener voltage tolerance, power dissipation, and operating temperature range.

You May Also Be Interested in

Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
AVX Corporation
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Chilisin
Need more? Email Us
UTC
Lowest to $0.3269
Hewlett Packard
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess