EN
  • EN
  • DE
  • IT

BZD27C36P-GS08

Part No BZD27C36P-GS08
Manufacturer Vishay
Catalog END - OF - LIFE
Description Zener Diodes with Surge Current Specification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156989-BZD27C36P-GS08
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZD27C36P-GS08 CAD Model

Description

The BZD27C36P-GS08 is a Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression applications. This diode offers protection against voltage surges and provides a stable voltage reference in various electronic circuits.

Applications

  • Voltage regulation in power supplies and converters
  • Transient voltage suppression (TVS) for sensitive components
  • Overvoltage protection in industrial and automotive electronics
  • Reference voltage generation for precise measurements
  • Signal conditioning and clamping circuits

Features

  • Zener voltage of 36V
  • Low reverse leakage current for energy efficiency
  • High surge current capability for robust protection
  • Glass passivated junction for enhanced reliability
  • Surface mount SMA package (DO-214AC) for automated assembly

Benefits

  • Provides precise voltage regulation and stability
  • Effectively suppresses voltage transients, preventing damage to sensitive components
  • Ensures reliable operation over a wide temperature range
  • Reduces power consumption due to low leakage current
  • Simplifies assembly with its surface mount package

Additional Details

The BZD27C36P-GS08 has a Zener voltage of 36V with a specified tolerance (refer to the datasheet for exact values). Its low reverse leakage current minimizes power loss in the circuit. The high surge current capability allows it to withstand transient voltage events without damage. The glass passivated junction provides excellent stability and long-term reliability. The SMA package simplifies the assembly process and reduces board space requirements. This part is marked as END-OF-LIFE by the manufacturer. Power dissipation is typically around 1.5W, but the datasheet should be consulted for specific operating conditions and derating curves.

You May Also Be Interested in

PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
NXP / Nexperia
Rectifier diodes Schottky barrier
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3661 $65.8980
435+ $0.3002 $130.5870
670+ $0.2911 $195.0370
920+ $0.2820 $259.4400
1,185+ $0.2729 $323.3865
1,590+ $0.2445 $388.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,852 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess