The MT29F4G08ABBEAH4 is a 4Gb (512MB) NAND flash memory device manufactured by Micron Technology. It's organized as 512MB x 8, making it suitable for a variety of embedded storage applications. This device utilizes a multi-level cell (MLC) architecture to store two bits of data per cell, providing high density and cost-effectiveness.
Applications
- Solid-state drives (SSDs)
- USB flash drives
- Memory cards (e.g., SD, microSD)
- Embedded systems
- Mobile devices
Features
- 4Gb (512MB) capacity
- Multi-level cell (MLC) NAND flash technology
- x8 I/O interface
- ONFI 1.0 compliant
- Page size: 4KB + 224 bytes
- Block size: 256KB (64 pages)
Benefits
- High storage capacity in a compact form factor
- Cost-effective storage solution
- Fast read and write speeds
- Standard interface for easy integration
- Reliable data storage
Additional Details
The MT29F4G08ABBEAH4 operates on a 3.3V power supply. It supports various commands for reading, writing, and erasing data. Wear leveling algorithms are typically employed in systems using this device to distribute write/erase cycles evenly across the memory cells, extending the lifespan of the flash memory. Error correction codes (ECC) are also used to detect and correct errors that may occur during data storage and retrieval. This device is packaged in a standard TSOP or BGA package. Proper handling and storage procedures should be followed to prevent damage to the device. Refer to the manufacturer's datasheet for detailed specifications, timing diagrams, and application notes.