EN
  • EN
  • DE
  • IT

SMM01020C1000FB300

Part No SMM01020C1000FB300
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 329346-SMM01020C1000FB300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMM01020C1000FB300 CAD Model

Description

The SMM01020C1000FB300 is a thin film Mini-MELF resistor manufactured by Vishay. It's known for its precision, stability, and small size. This resistor is ideal for applications requiring tight tolerances and reliable performance in compact designs.

Applications

  • Medical equipment
  • Test and measurement instrumentation
  • Automotive electronics
  • Industrial control systems
  • Audio equipment

Features

  • Precision thin film technology
  • Mini-MELF (SOD-80) package
  • Resistance value: 100 Ohms
  • Tolerance: ±1%
  • Temperature coefficient of resistance (TCR): ±50 ppm/°C
  • Excellent long-term stability

Benefits

  • Provides accurate and consistent resistance value
  • Saves board space due to its small size
  • Maintains stable performance over a wide temperature range
  • Ensures reliable operation in demanding environments
  • Reduces errors in critical circuits

Additional Details

The SMM01020C1000FB300 resistor utilizes a high-quality thin film resistive element deposited on a ceramic substrate. The resistive film is passivated to protect against environmental factors and ensure long-term stability. The resistor is laser-trimmed to achieve the specified resistance value and tolerance. It is designed for reflow soldering and is compatible with standard surface-mount assembly processes. The resistor's small size and precise characteristics make it well-suited for applications where space and accuracy are critical. The power rating of this resistor is typically 0.25W. The operating temperature range is typically -55°C to +155°C. It is lead-free and RoHS compliant.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
Lowest to $0.1695
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontroller
Lowest to $5.4784
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1462 $65.0590
1,080+ $0.1201 $129.7080
1,670+ $0.1164 $194.3880
2,300+ $0.1126 $258.9800
2,975+ $0.1089 $323.9775
3,980+ $0.0976 $388.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess