EN
  • EN
  • DE

BZD27C33P-M3-18

Part No BZD27C33P-M3-18
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 800MW SMF DO219-M3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 33V
Maximum Power Dissipation 800mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 1μA @ 24V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package DO-219AB (SMF)
Win Source Part Number 1025783-BZD27C33P-M3-18
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZD27C33P-M3-18 CAD Model

Description

The BZD27C33P-M3-18 is a 1.5W Zener diode manufactured by Vishay. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. The 'C33' in the part number indicates a nominal Zener voltage of 33V.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other electronic circuits.
  • Transient Voltage Suppression (TVS): Protecting sensitive components from voltage spikes caused by lightning, electrostatic discharge (ESD), or inductive switching.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage levels.
  • Clipping Circuits: Limiting the voltage swing of a signal.
  • Voltage Referencing: Providing a stable voltage reference for measurement and control circuits.

Features:

  • 1.5W Power Dissipation: Capable of handling relatively high power levels.
  • 33V Nominal Zener Voltage: Provides a stable voltage reference at 33V.
  • Excellent Clamping Capability: Effectively suppresses transient voltages.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • MELF Package: A robust and compact surface-mount package.

Benefits:

  • Circuit Protection: Protects sensitive components from voltage transients and overvoltage conditions.
  • Voltage Stabilization: Maintains a stable voltage output in fluctuating input conditions.
  • Improved Reliability: Enhances the reliability of electronic circuits by preventing voltage-related failures.
  • Compact Design: The MELF package allows for space-saving designs.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation and transient voltage suppression.

Additional Details: The BZD27C33P-M3-18 has a maximum operating temperature range of -65°C to +175°C. The MELF (Metal Electrode Leadless Face) package offers excellent thermal performance and mechanical stability. The device is RoHS compliant, meaning it does not contain hazardous substances. The 'M3' suffix indicates compliance with specific environmental standards. The '18' suffix may refer to a manufacturing date or lot code. The Zener voltage tolerance is typically ±5%. The dynamic resistance is a measure of the change in voltage with respect to the change in current, and is typically low for this type of diode. This diode is commonly used in automotive, industrial, and consumer electronics applications where reliable voltage regulation and transient voltage suppression are required.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess