EN
  • EN
  • DE

TK4A55D

Part No TK4A55D
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Switching Regulator Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267743-TK4A55D
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK4A55D CAD Model

Description

The TK4A55D is a 550V, 4A N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications and features a low on-resistance, which minimizes conduction losses. This MOSFET is commonly used in power supplies, motor control, and other power electronic circuits.

Applications:

  • Power supplies
  • Motor control circuits
  • DC-DC converters
  • AC-DC adapters
  • Lighting ballasts

Features:

  • 550V drain-source voltage
  • 4A continuous drain current
  • Low on-resistance (RDS(on))
  • High-speed switching
  • Avalanche rated
  • RoHS compliant

Benefits:

  • High efficiency due to low on-resistance.
  • Reduced power dissipation, leading to cooler operation.
  • Fast switching speed for improved performance in high-frequency applications.
  • Robust design with avalanche rating for increased reliability.
  • Environmentally friendly due to RoHS compliance.
  • Suitable for a wide range of power switching applications.

Additional Details:

The TK4A55D offers a significant advantage in terms of efficiency compared to older MOSFET technologies. Its low on-resistance minimizes conduction losses, resulting in reduced heat generation and improved overall system efficiency. The high-speed switching capability allows for operation at higher frequencies, leading to smaller and more efficient power supply designs. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, enhancing its reliability. The TK4A55D is available in a through-hole package, facilitating easy mounting and heat sinking.

The TK4A55D is a reliable and cost-effective solution for power switching applications. Its robust design and high performance make it a popular choice for engineers designing power supplies, motor control circuits, and other power electronic systems. The low on-resistance and fast switching speed contribute to improved energy efficiency and reduced operating costs. The device's compliance with RoHS standards ensures that it meets environmental regulations. The TK4A55D is a versatile and dependable MOSFET that is well-suited for a wide range of applications.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess