EN
  • EN
  • DE
  • IT

BYT85-600

Part No BYT85-600
Manufacturer Vishay
Catalog END - OF - LIFE
Description Ultra Fast Recovery Silicon Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156751-BYT85-600
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYT85-600 CAD Model

Description

The BYT85-600 is a fast recovery epitaxial diode manufactured by Vishay. It's designed for use in high-speed switching applications and is characterized by its low reverse recovery time and soft recovery behavior, which minimizes EMI (Electromagnetic Interference) generation. Despite being categorized as END-OF-LIFE, it was commonly found in older power electronics designs.

Applications:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Welding equipment
  • Induction heating systems
  • Freewheeling diodes in motor drives

Features:

  • Fast reverse recovery time
  • Soft recovery characteristics
  • High surge current capability
  • High voltage capability (600V)
  • Low forward voltage drop

Benefits:

  • Reduced switching losses in high-frequency applications
  • Minimized EMI generation due to soft recovery
  • Improved system reliability due to high surge capability
  • Efficient power conversion
  • Protection against voltage transients

Additional Details:

The 'soft recovery' feature of the BYT85-600 is particularly important in reducing voltage spikes and ringing during switching transitions, which can cause EMI problems. Its high surge current capability ensures that it can withstand transient current surges without damage. The 600V voltage rating makes it suitable for various power electronic circuits. Although end-of-life, datasheets are likely still available with detailed specifications, including reverse recovery time, forward voltage characteristics, and thermal resistance values. Designers using this component in existing systems should consider potential replacements due to its end-of-life status.

You May Also Be Interested in

NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
Siemens
Silicon Tuning Diode (High Q hyperabrupt tuning diode Designed for low tuning voltage operation)
Lowest to $0.0763
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
NXP / Nexperia
Rectifier diodes Schottky barrier
Need more? Email Us
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 45 Volts CURRENT 0.1 Ampere
Need more? Email Us
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess