The BYG24J is a fast recovery rectifier diode manufactured by Vishay. It is designed for use in applications requiring efficient and rapid switching, such as inverters, converters, and freewheeling diodes.
Applications
- Switching mode power supplies (SMPS)
- Inverters
- DC-DC converters
- Freewheeling diodes in inductive loads
- High-frequency rectification
Features
- Fast reverse recovery time
- High surge current capability
- Low forward voltage drop
- Glass passivated junction
- High reliability
- RoHS compliant
Benefits
- Reduced switching losses due to fast recovery time, improving efficiency.
- Improved system reliability due to high surge current capability.
- Lower power dissipation due to low forward voltage drop.
- Stable and reliable performance due to glass passivated junction.
- Meets environmental standards (RoHS compliant).
Additional Details
The BYG24J typically has a repetitive peak reverse voltage (VRRM) of 200V and an average forward current (IF(AV)) of 2A. The forward voltage drop (VF) is around 0.95V at 2A, and the reverse recovery time (trr) is typically less than 200 ns. The operating junction temperature range is from -65°C to +175°C. It is commonly available in a DO-214AC (SMA) package for surface mounting, which aids in thermal management. This diode provides a robust solution for applications needing fast and efficient rectification.