EN
  • EN
  • DE
  • IT

BYG21K

Part No BYG21K
Manufacturer Vishay
Catalog END - OF - LIFE
Description Fast Silicon Mesa SMD Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156633-BYG21K
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYG21K CAD Model

Description

The BYG21K is a fast recovery rectifier diode manufactured by Vishay. It is designed for use in applications where fast switching and high efficiency are required. These diodes are commonly found in switch-mode power supplies, inverters, and other high-frequency circuits.

Applications

  • Switch-mode power supplies (SMPS)
  • Inverters
  • DC-DC converters
  • Freewheeling diodes
  • Snubber circuits

Features

  • Fast reverse recovery time
  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Glass passivated junction

Benefits

  • Enables high-efficiency power conversion in SMPS designs.
  • Reduces switching losses.
  • Provides reliable protection against voltage spikes and transients.
  • Ensures robust performance in demanding environments.
  • Reduces power dissipation.

Additional Details

The BYG21K typically features a reverse voltage rating (VRRM) of 600V and a forward current rating (IF) of 2A. Its fast recovery time (trr) is a key characteristic, generally in the range of 50-75 ns. The operating temperature range usually spans from -55°C to +150°C. The device is often packaged in a DO-204AC (DO-15) package. The glass-passivated junction provides enhanced reliability and stability. The low forward voltage drop contributes to increased efficiency, while the high surge current capability protects the circuit from damage due to transient surges.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop, 3-State Positive-Edge Triggered
Lowest to $0.5471
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
NXP / Nexperia
NPN high-voltage transistors
Need more? Email Us
Eutech Microelectronics
Class AB Stereo Headphone Driver with Shutdown
Lowest to $0.3764
Fairchild/ON Semiconductor
Landing Correction IC
Need more? Email Us
Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
Rohm Semiconductor
Quad comparator
Lowest to $0.1319

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0790 $56.0900
1,735+ $0.0647 $112.2545
2,680+ $0.0627 $168.0360
3,695+ $0.0607 $224.2865
4,775+ $0.0587 $280.2925
6,385+ $0.0526 $335.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,520 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess