EN
  • EN
  • DE

BYG10JHE3/TR

Part No BYG10JHE3/TR
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1019+
Reference case DO-214A
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 713852-BYG10JHE3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYG10JHE3/TR CAD Model

Description

The BYG10JHE3/TR is a surface-mount fast recovery rectifier diode manufactured by Vishay Semiconductors. It is designed for applications where fast switching and high efficiency are required.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Power factor correction (PFC) circuits

Features

  • Fast Reverse Recovery Time: Short reverse recovery time for reduced switching losses and improved efficiency.
  • High Surge Current Capability: Robust design to withstand high surge currents, enhancing reliability.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall system efficiency.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards (PCBs).
  • e3 Suffix: Indicates compliance with lead-free standards.
  • Tape and Reel Packaging: Supplied on tape and reel for automated pick-and-place assembly.

Benefits

  • Improved Efficiency: Fast recovery characteristics lead to lower switching losses and higher efficiency in power electronics applications.
  • Enhanced Reliability: High surge current capability ensures robust performance and long lifespan.
  • Reduced Power Loss: Low forward voltage drop minimizes power dissipation, reducing heat generation and improving overall system performance.
  • Simplified Assembly: Surface-mount package and tape-and-reel packaging facilitate automated assembly, reducing manufacturing costs.
  • Environmentally Friendly: Compliant with lead-free standards, reducing environmental impact.

Additional Details

The BYG10JHE3/TR has a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 1.0A. The typical reverse recovery time (trr) is around 75 ns. It is packaged in a DO-214AC (SMA) package. The operating junction temperature range is -65°C to +175°C. The "/TR" suffix indicates that the components are provided in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Vishay
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Lattice Semiconductor Corporation
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Genesys
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $7.9822

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess