EN
  • EN
  • DE

BTA54-GS08

Part No BTA54-GS08
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT23
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 713835-BTA54-GS08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA54-GS08 CAD Model

Description

The BTA54-GS08 is a high-voltage, high-current sensitive gate triac manufactured by Vishay Semiconductors. It's designed for AC switching and phase control applications, making it suitable for controlling resistive or inductive loads where high sensitivity and robustness are required. This triac offers bidirectional switching capability, simplifying circuit design and providing reliable performance.

Applications

  • Solid-state relays (SSR)
  • Light dimmers
  • Motor speed control
  • Heater control
  • Small engine ignition
  • Static switching
  • General purpose AC switching

Features

  • High blocking voltage: Up to 600V
  • High on-state current: Up to 4A
  • Sensitive gate triggering: 5mA
  • Bidirectional switching
  • Glass passivated junction
  • RoHS compliant
  • Available in TO-251 (IPAK) package

Benefits

  • High voltage capability: Allows for use in a wide range of AC power applications.
  • High current handling: Enables control of significant loads, providing versatility.
  • Sensitive gate triggering: Simplifies drive circuitry and reduces power consumption.
  • Bidirectional switching: Offers ease of design and suitability for AC applications.
  • Robust design: Ensures reliable performance in harsh operating conditions.
  • RoHS compliance: Meets environmental regulations for lead-free electronics.
  • Compact package: Enables space-saving designs, useful in smaller devices.

The BTA54-GS08 is characterized by its high blocking voltage, enabling it to withstand significant AC voltages, and its high on-state current, allowing it to control substantial loads. The sensitive gate triggering characteristic simplifies the driving circuit and reduces the power required to trigger the triac. The glass-passivated junction enhances the device's reliability and robustness. It's available in the TO-251 (IPAK) package, facilitating surface mounting and efficient heat dissipation. The RoHS compliance ensures that the device meets environmental standards, making it suitable for modern electronic designs. The BTA54-GS08 is a robust and versatile triac suitable for a variety of AC switching and phase control applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess