EN
  • EN
  • DE

BPW77NA

Part No BPW77NA
Manufacturer Vishay
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR 450 TO 1080 NM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Vishay
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 70 V
Current - Collector (Ic) (Max) 50 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 850nm
Viewing Angle 20°
Power - Max 250 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case TO-206AA, TO-18-3 Metal Can
Base Product Number BPW77
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 846304-BPW77NA
Ultra Librarian 3D Model Ultra Librarian BPW77NA CAD Model

Description

The Vishay 846304-BPW77NA is an optical sensor phototransistor designed for various applications in the field of sensors and transducers.

  • Orientation: Top View
  • Viewing Angle: 20 degrees
  • Power - Max: 250 mW
  • V(BR)CEO: 70 V
  • Current - Collector (Ic) (Max): 50 mA
  • Wavelength: 850 nm
  • Package Type: TO-206AA, TO-18-3 Metal Can
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C to 125°C
  • Manufacturer: Vishay
  • Product Status: Active

You May Also Be Interested in

Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT CLEAR 1206
Lowest to $0.0465
Fairchild/ON Semiconductor
PHOTOTRANSISTOR IR 880NM 2-PLCC / Phototransistor IR Chip Silicon 880nm 2-Pin PLCC T/R
Need more? Email Us
Fairchild/ON Semiconductor
PHOTOTRANSISTOR IR 30V SIDELOOK
Lowest to $0.3430
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
Rohm Semiconductor
PHOTOTRANSISTOR 800NM / Phototransistor Chip Silicon 800nm 2-Pin Case 1305(3412Metric) T/R
Need more? Email Us
Everlight Electronics Co Ltd
PHOTOTRANSIST FLAT CLR MINI SMD
Lowest to $0.0261
OSRAM Opto Semiconductors Inc.
Silicon PIN Photodiode, -40 to 100 °C, 2 x 4.6 x 1.1 mm
Lowest to $0.7659
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 980NM 2PLCC / Phototransistor Chip Silicon 980nm 2-Pin PLCC
Lowest to $0.4252
Everlight Electronics Co Ltd
Phototransistor Filter Topview Rohsconf
Lowest to $0.0693

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8912 $53.0208
21+ $4.8338 $101.5098
33+ $4.6828 $154.5324
45+ $4.5317 $203.9265
58+ $4.3807 $254.0806
77+ $3.9275 $302.4175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess