EN
  • EN
  • DE

BPW17N

Part No BPW17N
Manufacturer Vishay
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR 450 TO 1040 NM / Phototransistors 825nm Top View Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Manufacturer Vishay Semiconductor Opto Division
Packaging Bulk
Voltage - Collector Emitter Breakdown (Max) 32 V
Current - Collector (Ic) (Max) 1 mA
Current - Dark (Id) (Max) 200 nA
Wavelength 825nm
Viewing Angle 24°
Power - Max 100 mW
Mounting Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C
Case / Package Radial
Base Product Number BPW17
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Other Part Number 751-1011
Standard Package 5,000
Win Source Part Number 1336527-BPW17N
Ultra Librarian 3D Model Ultra Librarian BPW17N CAD Model

Description

The Vishay Semiconductor Opto Division BPW17N is an optical sensor phototransistor that can handle a maximum power of 100 mW.

  • Maximum Power: 100 mW
  • Voltage Breakdown (Collector-Emitter): 32 V
  • Maximum Collector Current: 1 mA
  • Viewing Angle: 24 degrees
  • Wavelength: 825nm
  • Maximum Dark Current: 200 nA
  • Operating Temperature: -40°C to 100°C
  • Package: radial
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/DARLINGTON PHOTO TO-18
Lowest to $29.4225
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT TOP BK 1206
Lowest to $0.0447
Vishay
PHOTOTRANSISTOR NPN 5MM CLEAR
Lowest to $0.1686
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 620NM 2SMD GW / Photodiode 620nm 90ns 60° 2-SMD, Gull Wing
Lowest to $1.7913
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 980NM 2PLCC / Phototransistor Chip Silicon 980nm 2-Pin PLCC
Lowest to $0.4252
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Silicon PIN Photodiode, -40 to 100 °C, 2 x 4.6 x 1.1 mm
Lowest to $0.7659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7930 $51.5450
155+ $0.6507 $100.8585
240+ $0.6303 $151.2720
330+ $0.6100 $201.3000
425+ $0.5897 $250.6225
570+ $0.5287 $301.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess