EN
  • EN
  • DE

BFS17A-GS08

Part No BFS17A-GS08
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819296-BFS17A-GS08
Ultra Librarian 3D Model Ultra Librarian BFS17A-GS08 CAD Model

Description

The BFS17A-GS08 is a high-frequency NPN bipolar transistor from Vishay Semiconductors. It is designed for use in amplifier and oscillator applications, particularly in the VHF and UHF bands. This transistor offers a good combination of gain and noise performance, making it suitable for various communication and signal processing systems.

Applications:

  • VHF/UHF amplifiers
  • Oscillators
  • Mixers
  • RF front-ends
  • IF amplifiers
  • TV tuners
  • Radio communication devices

Features:

  • High Transition Frequency (fT): Ensures excellent high-frequency performance.
  • Low Noise Figure: Minimizes signal degradation in sensitive receiver applications.
  • High Gain: Provides substantial signal amplification.
  • Small SOT-23 Package: Enables compact circuit designs.
  • Pb-free (RoHS compliant): Environmentally friendly.
  • Gold Metallization: Ensures high reliability and long operational life.

Benefits:

  • Improved Receiver Sensitivity: The low noise figure enhances the ability to detect weak signals.
  • Increased Signal Strength: The high gain provides robust signal amplification.
  • Compact Design: The small package allows for miniaturization of electronic devices.
  • Reliable Operation: Ensures consistent performance over time.
  • Environmentally Compliant: Meets RoHS standards for environmental protection.
  • Stable Performance: Delivers consistent performance across a wide range of operating conditions.

Additional Details:

The BFS17A-GS08 has a typical transition frequency of about 5 GHz. It has a typical noise figure of around 2 dB at 1 GHz. The collector-emitter breakdown voltage is typically around 15 V. This transistor is designed for automatic insertion and can be easily integrated into automated manufacturing processes. The SOT-23 package allows for high-density mounting on printed circuit boards. This component is commonly used in a wide range of communication and signal processing equipment. The transistor provides a good balance of high-frequency performance, low noise, and ease of use, making it a versatile choice for RF circuit designers.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,355+ $0.1282 $173.7110
1,855+ $0.1247 $231.3185
2,405+ $0.1201 $288.8405
3,230+ $0.1074 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,384 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess