Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817590-APL5501-33KC
Ultra Librarian 3D Model Ultra Librarian APL5501-33KC CAD Model

Description

The APL5501-33KC is a low dropout (LDO) linear regulator manufactured by Anpec. It is designed to provide a stable and regulated 3.3V output voltage with low dropout voltage and low quiescent current. This makes it suitable for various applications requiring a clean and efficient power source, especially in battery-powered and portable devices.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Post-Regulation for Switching Power Supplies
  • Microcontroller Power Supplies
  • Wireless Communication Devices

Features

  • Fixed Output Voltage: Provides a stable 3.3V output voltage.
  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw, preventing damage.
  • Thermal Shutdown Protection: Prevents overheating by automatically shutting down the regulator when the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator and the load from short circuit conditions, ensuring reliable operation.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low-ESR ceramic capacitors, simplifying design and reducing component count.
  • Available in a compact package: Suitable for space-constrained applications.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable power source for sensitive electronic components, ensuring proper functionality.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices and reducing the need for frequent charging.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection ensure reliable operation and prevent damage, improving system robustness.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the need for external components, lowering BOM cost and design time.
  • Compact Size: Suitable for space-constrained applications, allowing for integration into smaller devices.

Additional Details

The APL5501-33KC operates from a single power supply voltage. The low dropout voltage allows the regulator to maintain regulation even when the input voltage is close to the output voltage, improving efficiency and maximizing battery life. The regulator also features overcurrent protection, thermal shutdown protection, and short circuit protection to ensure reliable operation and prevent damage. It is stable with ceramic output capacitors which is important in modern designs. The 'KC' at the end of the part number refers to the specific package and possibly other characteristics. Refer to the datasheet for detailed specifications, package information, and application recommendations for optimal performance and stability.

You May Also Be Interested in

Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708368
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for 99-218/RSC-DQ2R2BY/2C
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $65.1941
ECAD model for 88EA6352A1-TFJ2A000
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
ECAD model for SE-485-PP
Inphi Corporation
OCTAL 10G CDR WITH QUAD EDC - SR / Octal 10G CDR with Quad EDC - SR, Twinax, and LRM Support, 196 pin FCBGA
Need more? Email Us
ECAD model for WPCS4340C.A0-900031
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708575

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention