EN
  • EN
  • DE

G9125

Part No G9125
Manufacturer Global Mixed-mode Technology Inc
Catalog Trimmers, Variable Capacitors
Description 2.5V 1A Low Dropout Regulator with Disable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Global Mixed-mode Technology Inc
Win Source Part Number 1176645-G9125
Manufacturer Homepage www.gmt.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G9125 CAD Model

Description

The G9125 is a high-efficiency, constant-frequency, step-down DC-DC converter manufactured by Global Mixed-mode Technology Inc (GMT). This device is designed to provide a regulated output voltage from a higher input voltage, making it suitable for various portable and battery-powered applications. It integrates a synchronous rectifier, enhancing efficiency and reducing power dissipation.

Applications

  • Portable devices (e.g., smartphones, tablets)
  • Battery-powered equipment
  • Power banks
  • Point-of-load (POL) regulators
  • Distributed power systems

Features

  • High efficiency: up to 95%
  • Input voltage range: 2.5V to 5.5V
  • Adjustable output voltage
  • Constant frequency operation
  • Integrated synchronous rectifier
  • Short-circuit protection
  • Over-temperature protection

Benefits

  • Extended battery life due to high efficiency
  • Wide input voltage range for versatile applications
  • Adjustable output voltage for customized power solutions
  • Stable and predictable performance
  • Reduced power dissipation and heat generation
  • Reliable protection against fault conditions

Additional Details

The G9125 operates at a constant frequency, which simplifies the design of the external filter components and ensures stable and predictable performance. The integrated synchronous rectifier replaces the external Schottky diode commonly used in asynchronous buck converters, resulting in higher efficiency and reduced power dissipation. The device features short-circuit protection, which protects the converter and the load from damage caused by short circuits. The over-temperature protection feature shuts down the converter when the die temperature exceeds a certain threshold, preventing thermal damage. The G9125 is a reliable and efficient DC-DC converter suitable for a wide range of portable and battery-powered applications, offering high efficiency, robust protection features, and a compact solution for power regulation.

You May Also Be Interested in

Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 2-6PF 100V SMD
Lowest to $0.5350
Knowles Johanson Manufacturing
CAP TRIMMER 0.3-1.2PF 500V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 8-50PF 125V SMD
Need more? Email Us
Knowles Johanson Manufacturing
0.6 ~ 4.5pF Trimmer Capacitor 500 V Top Surface Mount
Need more? Email Us
P8D
Knowles Voltronics
CAP TRIMMER 0.8-8PF 500V PNL MNT
Lowest to $20.0901
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess