Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1153108-BF579R
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF579R CAD Model

Description

The BF579R is a P-Channel Junction Field Effect Transistor (JFET) manufactured by Vishay. JFETs are voltage-controlled devices, meaning their output current is controlled by the voltage applied to their gate. While listed as END-OF-LIFE, it was previously used in low-noise amplifier and switching applications where high input impedance and low input capacitance are important.

Applications:

  • Low-noise amplifiers
  • Analog switches
  • Mixers
  • Impedance converters
  • Current sources

Features:

  • High input impedance
  • Low input capacitance
  • Low noise figure
  • High transconductance
  • Excellent linearity

Benefits:

  • Improved signal-to-noise ratio in amplifier circuits
  • Reduced loading effects on signal sources
  • Fast switching speeds
  • Precise control of output current
  • High gain

Additional Details:

The BF579R's high input impedance minimizes loading effects on the signal source, preserving signal integrity. Its low input capacitance enables fast switching speeds in analog switch applications. The low noise figure makes it suitable for sensitive amplifier applications. High transconductance provides high gain. The excellent linearity minimizes distortion. Vishay datasheets, although the product is end-of-life, are likely available. They will provide parameters such as gate-source cutoff voltage, drain current, transconductance, and input capacitance. Designers creating new applications should consider currently produced JFETs, although this part could be used for replacement purposes in older equipment.

You May Also Be Interested in

Infineon Technologies
BUFFER GATE DRIVER INTEGRATED CIRCUIT
Lowest to $9.1636
ECAD model for AUIR08152STR
Alliance Memory, Inc.
5V/3.3V 256K x 16 CMOS SRAM
Need more? Email Us
ECAD model for AS7C4098-15TC
EPCOS (TDK)
SMT inductors
Lowest to $0.9146
ECAD model for B82442A1825K000
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1
National Semiconductor (TI)
Hex Unified Bus Receiver
Need more? Email Us
ECAD model for DS7837J
Coilcraft
SMT Power Inductors - DS3316P
Need more? Email Us
ECAD model for DS3316P-105MLD
Fairchild/ON Semiconductor
2.7A, 1.2V Low Dropout Linear Regulator for VRM8.5
Need more? Email Us
ECAD model for FAN1589
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention