EN
  • EN
  • DE
  • IT

BAV99/E9

Part No BAV99/E9
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Rectifier Diode, 2 Element, 0.15A, 70V V(RRM), Silicon, TO-236AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048297-BAV99/E9
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAV99/E9 CAD Model

Description

The BAV99/E9 is a high-speed switching diode manufactured by Vishay. It consists of two series-connected diodes in a single SOT-23 package. This configuration is designed for various high-speed switching applications where space is limited and fast switching is required. The device is known for its low capacitance and fast reverse recovery time.

Applications

  • High-speed switching circuits
  • General purpose rectification
  • Protection circuits
  • Clipping and clamping circuits
  • Small signal switching

Features

  • Two Series-Connected Diodes: Provides flexibility for various circuit configurations.
  • High Switching Speed: Fast reverse recovery time for efficient high-frequency operation.
  • Low Capacitance: Minimizes signal distortion and propagation delay.
  • Small SOT-23 Package: Saves valuable board space.
  • High Breakdown Voltage: Offers protection against voltage spikes.

Benefits

  • Compact Design: Small package allows for high-density board layouts.
  • Fast Switching: Enables efficient operation in high-speed applications.
  • Versatile Application: Suitable for a wide range of switching and protection circuits.
  • Reliable Performance: Consistent electrical characteristics ensure stable operation.

The BAV99/E9 from Vishay is a reliable and efficient solution for high-speed switching applications. The series diode configuration allows for voltage doubling or other specialized circuit designs. Its low capacitance ensures minimal signal distortion, while the fast reverse recovery time enables high-frequency operation. The device is commonly used in portable devices, communication systems, and computer peripherals. The SOT-23 package ensures compatibility with automated assembly processes and saves valuable board space. The specific electrical characteristics, such as forward voltage, reverse current, and breakdown voltage, can be found in the device's datasheet. The BAV99/E9 provides a compact and reliable solution for various high-speed switching and protection requirements.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168
Lowest to $188.6501
ABB Embedded Power
A95FP-30-11-34 - Abb A95FP-30-11-34, 3P Contr.fire Pump, 208/60
Need more? Email Us
Amic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 54A, 208VAC@60Hz, 175VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Integrated Circuit Microprocessor 80486/PGA/A80486DX/33 INTEL PGA
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess