EN
  • EN
  • DE

BAV19W-V-GS08

Part No BAV19W-V-GS08
Manufacturer Vishay
Catalog END - OF - LIFE
Description Small Signal Switching Diodes, High Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1151676-BAV19W-V-GS08
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV19W-V-GS08 CAD Model

Description

The BAV19W-V-GS08 is a high-speed switching diode manufactured by Vishay. It is designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in various electronic circuits for signal rectification, protection, and switching purposes.

Applications

  • High-Speed Switching: Used in circuits where fast switching is required, such as inverters and converters.
  • Signal Rectification: Employed in signal rectification circuits to convert AC signals to DC signals.
  • Protection Circuits: Utilized in protection circuits to prevent damage from voltage transients and reverse polarity.
  • Clamping Circuits: Used in clamping circuits to limit voltage levels and protect sensitive components.
  • Small Signal Diode Applications: Used in general purpose small signal diode applications.

Features

  • Fast Switching Speed: Designed for fast switching speeds, enabling efficient operation in high-frequency circuits.
  • Low Forward Voltage Drop: Offers a low forward voltage drop, minimizing power losses and improving efficiency.
  • Small Package: Typically available in a small surface-mount package, allowing for compact designs.
  • High Reverse Voltage: Features a high reverse voltage rating, providing protection against voltage spikes.
  • High Current Capability: Can handle moderate forward current.

Benefits

  • Improved Efficiency: Low forward voltage drop contributes to higher energy efficiency.
  • Enhanced Reliability: High reverse voltage rating ensures reliable performance under various conditions.
  • Compact Design: Small package size enables the development of compact and miniaturized electronic devices.
  • Fast Response: Fast switching speed enables rapid response in switching and rectification applications.
  • Simplified Integration: Easy to integrate into existing circuits.

Additional Details

The BAV19W-V-GS08 is typically used in applications where efficiency and speed are critical. Proper thermal management is essential for ensuring reliable operation. The diode's characteristics make it suitable for use in various protection schemes, ensuring the longevity of electronic circuits.

Considerations for selecting the BAV19W-V-GS08 include the required switching speed, forward voltage drop, and reverse voltage rating. Review the latest datasheet from Vishay for the most accurate and up-to-date specifications. Proper PCB layout and component placement are crucial for optimizing performance.

This diode is particularly useful in portable devices and power supplies where space and efficiency are at a premium.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess