EN
  • EN
  • DE
  • IT

AZ23C5V1-GS08

Part No AZ23C5V1-GS08
Manufacturer Vishay
Catalog Custom Parts (0 - A)
Description Diode Zener Dual Common Anode 5.1V 6% 300mW 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23
Contact Plating Tin
Element Configuration Common Anode
ESD Protection No
Impedance 60 Ω
Max Operating Temperature 150 °C
Max Power Dissipation 300 mW
Max Reverse Leakage Current 100 nA
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
RoHS Compliant
Test Current 5 mA
Zener Voltage 5.1 V
Win Source Part Number 1203391-AZ23C5V1-GS08
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ23C5V1-GS08 CAD Model

Description

The Vishay AZ23C5V1-GS08 is a SOT-23 package Zener diode with a zener voltage of 5.1 V and an impedance of 60 Ω.

  • Package: SOT-23
  • Zener Voltage: 5.1 V
  • Impedance: 60 Ω
  • Maximum Reverse Leakage Current: 100 nA
  • Maximum Power Dissipation: 300 mW
  • Element Configuration: Common anode
  • Pins: Three
  • RoHS Compliant: Yes
  • Temperature Range: -65 °C to 150 °C
  • Applications: Custom parts
  • Popularity: Medium
  • Supply and Demand: Limited
  • Mounting Type: Surface mount

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6586
Panasonic
Need more? Email Us
Wiha
REVERSIBLE BLADE, TORX10/15; Tip 2 type: T 15; Tip 1 type: T 10; Length, blade: 150mm; Width, external: 6mm RoHS...
Need more? Email Us
Amd
Need more? Email Us
Actel Corporation
Need more? Email Us
Amd
Contact for details
Need more? Email Us
NMB Technologies Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess