EN
  • EN
  • DE
  • IT

NSVMUN5332DW1T3G

Part No NSVMUN5332DW1T3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description COMPLEMENTARY BIPOLAR DIGITAL TR  /  Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr onsemi
Series Automotive, AEC-Q101
Package Bulk
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 4.7kOhms
Resistor - Emitter Base (R2) 4.7kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 1mA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 250mW
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Other Names 2832-NSVMUN5332DW1T3G
Standard Package 1,000
Win Source Part Number 1120774-NSVMUN5332DW1T3G
Ultra Librarian 3D Model Ultra Librarian NSVMUN5332DW1T3G CAD Model

Description

The NSVMUN5332DW1T3G is a high-performance dual digital transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to offer a compact and efficient solution for digital circuit applications, providing designers with an effective way to drive loads or amplify signals with a minimal footprint.

Key Features

  • Configuration: The device features a dual NPN transistor configuration, which allows for the integration of two independent transistors within a single package. This dual arrangement saves space and simplifies circuit design.
  • Bias Resistor Ratio: It comes with a built-in bias resistor ratio of 1:1, which simplifies circuit design by reducing component count and provides excellent matching between the two transistors.
  • Power Dissipation: With a power dissipation of 150 mW for each transistor, this component is capable of handling moderate power levels suitable for a wide range of applications.
  • Operating Voltage: The NSVMUN5332DW1T3G operates at a voltage range from -50V to +50V, providing versatility for different circuit requirements.
  • Package: Housed in a compact SOT-363 package, the transistor is ideal for high-density PCB layouts and portable electronic applications where space is at a premium.
  • RoHS Compliant: This product meets RoHS standards, ensuring compliance with environmental regulations and a commitment to sustainability.

Applications

The NSVMUN5332DW1T3G is suitable for a variety of applications, including but not limited to:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing
  • Switching applications

ON Semiconductor's NSVMUN5332DW1T3G offers a reliable and efficient solution for designers seeking to optimize their digital circuit designs. Its dual configuration, integrated bias resistors, and compact packaging make it a smart choice for a wide range of electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V US6
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-363
Lowest to $0.1305
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA US6
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2PNP 50V SOT-457
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess