EN
  • EN
  • DE
  • IT

ATV250030KM

Part No ATV250030KM
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1220614-ATV250030KM
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATV250030KM CAD Model

Description

The ATV250030KM is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, designed to cater to the ever-growing needs of sophisticated electronic systems. This high-performance product is part of Microchip's renowned family of MCUs, which are known for their reliability, efficiency, and integration of advanced features.

With its robust processing capabilities, the ATV250030KM is an ideal solution for applications that require a combination of low power consumption and high-speed data processing. This makes it particularly well-suited for the automotive industry, industrial control systems, smart home devices, and Internet of Things (IoT) applications.

The microcontroller is built on a powerful architecture that supports a wide range of operating voltages, ensuring flexibility across various power supply specifications. Additionally, it comes with a rich set of peripherals that include advanced timers, multiple communication interfaces, and analog-to-digital converters, among others. These peripherals allow for seamless integration with external components and systems, thereby simplifying the design and development process.

Security is a paramount consideration in today's connected world, and the ATV250030KM addresses this need with its built-in security features. These features protect against unauthorized access and ensure the integrity of data being processed and transmitted by the MCU.

The MCU also boasts an impressive memory architecture, which includes ample flash memory and RAM. This ensures that the device can handle complex software applications and data-intensive tasks with ease. Moreover, Microchip Technology provides comprehensive support for the ATV250030KM, including development tools, software libraries, and a global network of technical support.

In summary, the ATV250030KM from Microchip Technology is a versatile and powerful MCU that offers a perfect blend of performance, power efficiency, and security. Its advanced features and support infrastructure make it an excellent choice for designers and engineers looking to develop cutting-edge electronic products.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Microchip Technology
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
TE Connectivity
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess