EN
  • EN
  • DE
  • IT

8ETU04PBF

Part No 8ETU04PBF
Manufacturer Vishay
Catalog OEM Parts (0 - 9)
Description Diode Switching 400V 8A 2-Pin (2+Tab) TO-220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 8 A
Mounting SMD (SMT)
Case / Package TO-220-2
Contact Plating Tin
Current Rating 2.8 A
Element Configuration Single
Forward Current 8 A
Forward Voltage 1.3 V
Maximum Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 400 V
Max Reverse Voltage (DC) 400 V
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 2
Peak Non-Repetitive Surge Current 100 A
Peak Reverse Current 10 µA
Recovery Time 43 ns
Reverse Recovery Time 60 ns
RoHS Compliant
Win Source Part Number 1041517-8ETU04PBF
Categories OEM Parts(0-9)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8ETU04PBF CAD Model

Description

The Vishay 8ETU04PBF is a single element configuration diode with a maximum operating temperature of 175 °C and a current rating of 2.8 A.

  • Manufacturer: Vishay
  • Configuration: Single element
  • Maximum Operating Temperature: 175 °C
  • Current Rating: 2.8 A
  • RoHS: Compliant
  • Category: OEM Parts(0-9)
  • Mounting Style: Through-hole
  • Case/Package: TO-220-2
  • Maximum Repetitive Reverse Voltage (Vrrm): 400V
  • Peak Reverse Current: 10 µA
  • Recovery Time: 43 ns
  • Reverse Recovery Time: 60 ns

You May Also Be Interested in

AVX Corp/Kyocera Corp
Kcp Board to Board Tape/reel
Lowest to $0.3661
AVX Corp/Kyocera Corp
RECPT - 0.4MM PITCH - 40 POS - 0 / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $1.0969
Rochester Electronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
AVX Corp/Kyocera Corp
CONN RCPT 40POS SMD GOLD / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
Microchip Technology
Need more? Email Us
Delta Electronics
Smc Series Panel Jack Recept
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess