The 293D226X9025D2W216 is a solid tantalum capacitor manufactured by Vishay. This component is part of the 293D series, which is recognized for its stability and reliability across a broad spectrum of electronic applications. It's designed for general-purpose use in electronic circuits, offering a balance between capacitance, voltage rating, and ESR (Equivalent Series Resistance).
Applications
- Bypass capacitors
- Decoupling capacitors
- Filtering circuits
- Timing circuits
- General-purpose circuit stabilization
Features
- Solid tantalum construction
- Surface mount device (SMD)
- Stable electrical characteristics
- High volumetric efficiency
- RoHS compliant
Benefits
- Reliable performance under changing temperature and voltage conditions.
- Optimized use of PCB space because of its SMD package.
- Extended operational lifespan in demanding conditions.
- Reduces noise and ripple effectively in power supplies and digital applications.
- Environmentally sound due to RoHS compliance.
Additional Details
The 293D226X9025D2W216 has a capacitance of 22µF and a voltage rating of 25V. Key electrical characteristics include capacitance tolerance, dissipation factor, and ESR. The typical operating temperature range is from -55°C to +125°C. It's designed for automated assembly. Datasheet includes its dimensions, precise electrical characteristics, and reliability metrics.