EN
  • EN
  • DE

293D157X9016E2TE3

Part No 293D157X9016E2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 150UF 10% 16V 2917 / 150 µF Molded Tantalum Capacitors 16 V 2917 (7343 Metric) 500mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum Capacitors
Manufacturer Vishay Sprague
Packaging Reel - TR
Capacitance 150 µF
Tolerance ±10%
Voltage - Rated 16 V
Type Molded
ESR (Equivalent Series Resistance) 500mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 2917 (7343 Metric)
Size / Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.170" (4.32mm)
Manufacturer Size Code E
Features General Purpose
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 293D157X9016E2TE3-ND,718-1825-6,718-1825-1,718-1825-2
Standard Package 400
Win Source Part Number 1328429-293D157X9016E2TE3
Ultra Librarian 3D Model Ultra Librarian 293D157X9016E2TE3 CAD Model

Description

The 293D157X9016E2TE3 is a tantalum capacitor manufactured by Vishay. Tantalum capacitors are known for their small size, high capacitance, and stability over a wide range of temperatures and frequencies. This particular capacitor is part of the 293D series, which is designed for general-purpose applications where reliability and performance are crucial.

Applications

  • General-purpose DC filtering
  • Bypass capacitors in electronic circuits
  • Power supply decoupling
  • Signal coupling and decoupling
  • Timing circuits

Features

  • Surface-mount technology (SMT) for automated assembly
  • Solid tantalum capacitor
  • Molded case for durability and protection
  • High capacitance to volume ratio
  • Stable electrical performance over temperature and frequency
  • RoHS compliant

Benefits

  • Provides reliable and stable performance in demanding environments
  • Reduces board space due to its small size
  • Simplifies assembly with surface-mount technology
  • Offers long operational life
  • Contributes to environmentally friendly products due to RoHS compliance

Specifications

The 293D157X9016E2TE3 has a capacitance of 150μF (microfarads) with a tolerance of ±10%. The voltage rating is 16V (volts) DC. It operates over a temperature range of -55°C to +125°C. The ESR (Equivalent Series Resistance) is a critical parameter for tantalum capacitors, influencing their ripple current handling capability. Specific ESR values can be found in the Vishay datasheet for this part number. The case size is EIA 5343. Tantalum capacitors also exhibit a characteristic known as DCL (DC Leakage Current), which is the small amount of current that leaks through the capacitor when a DC voltage is applied. Refer to the official datasheet for precise values.

You May Also Be Interested in

Vishay
135D106X0100C6
Need more? Email Us
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6005 $56.0175
80+ $1.3132 $105.0560
120+ $1.2722 $152.6640
165+ $1.2311 $203.1315
215+ $1.1901 $255.8715
285+ $1.0670 $304.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess