EN
  • EN
  • DE

199D476X9035F6V1E3

Part No 199D476X9035F6V1E3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 47UF 35V 10% RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Series TANTALEX, 199D
Packaging Bulk
Capacitance 47μF
Tolerance ±10%
Voltage Rating DC 35V
Type Conformal Coated
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package Radial
Dimension 0.378" Dia (9.60mm)
Height - Seated (Maximum) 0.748" (19.00mm)
Lead Spacing 0.200" (5.08mm)
Manufacturer Size Code F
Features General
Win Source Part Number 760758-199D476X9035F6V1E3
Popularity Medium
Supply and Demand Status Limited
Family Name 199D
Introduction Date June 17, 2001
ECCN EAR99
Country of Origin Israel
Halogen Free Unknown
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 199D476X9035F6V1E3 CAD Model

Description

The Vishay Sprague TANTALEX 199D476X9035F6V1E3 is a medium popularity electronic component.

  • Win Source Part Number: 760758-199D476X9035F6V1E3
  • Manufacturer Homepage: www.vishay.com
  • Type: Tantalum Capacitor
  • Capacitance: 47μF
  • Voltage Rating DC: 35V
  • Tolerance: ±10%
  • Lead Spacing: 0.200" (5.08mm)
  • Coating: Conformal
  • Diameter: 0.378" (9.60mm)
  • Height (Max, Seated): 0.748" (19.00mm)
  • Operating Temperature: -55°C to 125°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Vishay
CAP TANT 6.8UF 25V 10% 1411
Lowest to $0.4120
Vishay
CAP TANT 15UF 10V 10% 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 6.3V 1411 / 33 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 350mOhm
Need more? Email Us
Vishay
CAP TANT 33UF 16V 10% 1411
Lowest to $0.1287
Vishay
CAP TANT 150UF 20% 15V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
Vishay
CAP TANT 100UF 20V 20% 2917
Lowest to $1.0206
Vishay
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) SMD (0.01%FR) 2.5 Ohm 125°C Bulk
Need more? Email Us
Vishay
CAP TANT 10UF 4V 20% 1206
Need more? Email Us
Vishay
CAP TANT 47UF 35V 10% RADIAL
Lowest to $36.3980

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3980 $72.7960
4+ $29.8650 $119.4600
6+ $28.9317 $173.5902
8+ $27.9985 $223.9880
10+ $27.0652 $270.6520
13+ $24.2653 $315.4489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess