EN
  • EN
  • DE

195D105X9010S2T

Part No 195D105X9010S2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 1UF 10% 10V 1507 / 1 μF Conformal Coated Tantalum Capacitors 10 V 1507 (3718 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr Vishay
Series TANTAMOUNT®, 195D
Package Tape & Reel
Product Status Active
Capacitance 1 µF
Tolerance ±10%
Voltage - Rated 10 V
Type Conformal Coated
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1507 (3718 Metric)
Size / Dimension 0.143" L x 0.072" W (3.63mm x 1.83mm)
Height - Seated (Max) 0.056" (1.42mm)
Manufacturer Size Code S
Features General Purpose
Standard Package 2,500 pcs
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 905645-195D105X9010S2T
Ultra Librarian 3D Model Ultra Librarian 195D105X9010S2T CAD Model

Description

The 905645-195D105X9010S2T is a tantalum capacitor from Vishay's TANTAMOUNT® series. It is a conformal coated capacitor with a capacitance of 1 µF and a voltage rating of 10 V.

  • Series: TANTAMOUNT®
  • Type: Tantalum Capacitor
  • Coating: Conformal Coated
  • Capacitance: 1 µF
  • Voltage Rating: 10 V
  • Application: General Purpose
  • Mounting: Surface Mount
  • Package: Tape and Reel
  • Size: 0.143" L x 0.072" W (3.63mm x 1.83mm)
  • Height: 0.056" (1.42mm)
  • Standard Package Quantity: 2,500 pcs
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess