EN
  • EN
  • DE

PCS127MT102

Part No PCS127MT102
Manufacturer Viking Tech
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Inductance 1 mH
Resistance 1.82 Ω
Win Source Part Number 1170593-PCS127MT102
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCS127MT102 CAD Model

Description

The PCS127MT102 is a precision thin film chip resistor manufactured by Viking Tech. It features tight tolerance, low temperature coefficient of resistance (TCR), and high stability, making it suitable for applications requiring accurate and consistent resistance values.

Applications

  • Precision Voltage Dividers: Used in circuits where precise voltage ratios are critical.
  • Current Sensing: Employed in current sensing applications for accurate current measurement.
  • Instrumentation Amplifiers: Provides stable and accurate resistance in instrumentation amplifier circuits.
  • Medical Equipment: Used in medical devices requiring high precision and reliability.
  • Test and Measurement Equipment: Employed in calibration circuits and measurement tools.

Features

  • Resistance Value: 1kΩ (102)
  • Tolerance: ±0.1%
  • Temperature Coefficient of Resistance (TCR): ±25 ppm/°C
  • Power Rating: 0.1W
  • Thin film technology for high stability
  • Surface Mount Device (SMD)
  • RoHS Compliant

Benefits

  • High precision ensures accurate and reliable circuit performance.
  • Low TCR minimizes resistance drift over temperature, maintaining accuracy in varying conditions.
  • Small size allows for high-density circuit designs.
  • Stable performance ensures long-term reliability.
  • RoHS compliance makes it environmentally friendly.

Additional Details

The PCS127MT102 resistor is constructed using a thin film process, which provides excellent stability and precision. The resistor is available in a standard SMD package size. It is designed to withstand harsh environmental conditions. The resistor's low noise characteristics make it suitable for sensitive analog circuits. The manufacturing process is carefully controlled to ensure consistent electrical characteristics from part to part.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
PLX
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
New Japan Radio
Lowest to $1.3063
RF Micro Devices
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess