EN
  • EN
  • DE

VIV0005TFJ

Part No VIV0005TFJ
Manufacturer Vicor Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Description DC to DC Voltage Transformer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vicor Corporation
Win Source Part Number 398062-VIV0005TFJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIV0005TFJ CAD Model

Description

The VIV0005TFJ is a specific model of a DC-DC converter module manufactured by Vicor Corporation, a leader in high-performance power modules. These modules are designed to provide efficient and reliable power conversion in a variety of applications. Vicor's modules are known for their high power density, advanced control features, and robust performance.

Applications

  • Industrial Automation: Powering control systems, PLCs, and other industrial equipment.
  • Aerospace and Defense: Used in avionics, communication systems, and other critical applications requiring high reliability.
  • Telecommunications: Powering network equipment, servers, and communication infrastructure.
  • Medical Equipment: Integrating into medical devices and diagnostic equipment where precise and reliable power is essential.
  • Transportation: Used in electric vehicles, railway systems, and other transportation applications.

Features

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in different power environments.
  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Over-Voltage Protection: Includes built-in protection against over-voltage conditions, preventing damage to the module and connected devices.
  • Over-Current Protection: Protects against excessive current draw, ensuring stable and reliable operation.
  • Thermal Shutdown: Automatically shuts down the module in case of overheating, preventing permanent damage.
  • Compact Size: Offers a high power density in a small form factor, saving valuable board space.

Benefits

  • Reliable Power Conversion: Provides stable and consistent power output, ensuring reliable operation of connected devices.
  • Improved System Performance: Enhances overall system performance by minimizing power losses and reducing noise.
  • Enhanced Safety: Protects against electrical hazards with isolation and built-in protection features.
  • Flexible Integration: Easily integrates into a variety of applications with its wide input voltage range and compact size.
  • Reduced Development Time: Simplifies power supply design and reduces time-to-market with a modular and pre-tested solution.

Additional Details

Specific technical specifications for the VIV0005TFJ will vary based on the exact configuration and application. However, typical specifications include an input voltage range of 36-75VDC, an output voltage of 5VDC, and an output current of up to 20A. The module typically operates at a switching frequency of several hundred kHz to achieve high efficiency and reduce the size of passive components. It often includes remote sense and remote on/off control features for enhanced system integration. The operating temperature range is generally specified from -40°C to +100°C. Vicor modules are designed and manufactured to meet stringent industry standards, ensuring high reliability and performance in demanding environments.

You May Also Be Interested in

NEC
Lowest to $291.2610
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2251 $81.2251
2+ $78.6869 $157.3738
3+ $76.1486 $228.4458
4+ $73.6104 $294.4416
6+ $65.9955 $395.9730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess