EN
  • EN
  • DE

V28C5T50BF3

Part No V28C5T50BF3
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description DC DC CONVERTER 5V 50W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308208-V28C5T50BF3
Category Power Supplies - Board Mount - DC DC Converters
Manufacturer Vicor Corporation
Packaging  Bulk
Part Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Voltage - Output 1 5V
Current - Output (Max) 10A
Ultra Librarian 3D Model Ultra Librarian V28C5T50BF3 CAD Model

Description

These DC-DC converter modules use advanced power processing, control and packaging technologies to provide the performance, flexibility, reliability and cost effectiveness of a mature power component.
High-frequency ZCS / ZVS switching provides high power density with low noise and high efficiency.

You May Also Be Interested in

Bel Power Solutions
DC-DC CONV INP FILTER 4A
Lowest to $20.1698
Vicor Corporation
URAM OUTPUT ATTENUATION MODULE
Need more? Email Us
Vicor Corporation
HTSNK "B" X-FLO .4H L-FLO THD
Need more? Email Us
Vicor Corporation
URAM "H" 20A LP SLOT
Lowest to $300.1399
Bel Power Solutions
DC-DC CONV INP FILTER 4A SMD
Lowest to $41.7858
Vicor Corporation
MODULE FILTER INPUT ATTENUATOR
Need more? Email Us
Vicor Corporation
FIAM "C" 48 20A SP SLOT
Need more? Email Us
Vicor Corporation
FILTER/AUTORANGING RECTIFIER MOD
Lowest to $269.2857
ABB Embedded Power
DC FILTER MODULE
Lowest to $29.7182

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess