EN
  • EN
  • DE

V24C12T100BL2

Part No V24C12T100BL2
Manufacturer Vicor Corporation
Catalog Board Mount Modules
Description Module DC-DC 24VIN 1-OUT 12V 8.33A 100W Medical 7-Pin Quarter-Brick
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 85.8 %
Features OVP, UVLO
Height 15.748 mm
Isolation Isolated
Isolation Voltage 3 kV
Lead Free Yes
Length 57.912 mm
Max Input Voltage 36 V
Maximum Operating Temperature 100 °C
Max Output Current 8.33 A
Max Power Dissipation 100 W
Min Input Voltage 18 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 1
Output Power 100 W
Output Voltage 12 V
Packaging Bulk
RoHS Compliant
Schedule B 8542390000
Voltage - Output 1 12 V
Width 36.83 mm
Win Source Part Number 1033397-V24C12T100BL2
Categories Board Mount Modules
Manufacturer Vicor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V24C12T100BL2 CAD Model

Description

The Vicor Corporation V24C12T100BL2 is a high-quality board mount module designed to provide an isolated output voltage of 12V and a maximum output power of 100W.

  • Output Voltage: 12V
  • Output Power: 100W (Maximum)
  • Features: OVP and UVLO
  • Efficiency: 85.8%
  • Maximum Input Voltage: 36V
  • Isolation Voltage: 3kV
  • Height: 15.748mm
  • Width: 36.83mm
  • Length: 57.912mm
  • Compliance: Lead-Free and RoHS Compliant
  • Popularity: low
  • Supply and Demand: shortage

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 100W / Isolated Module DC DC Converter 1 Output 12V 8.4A 60V - 160V Input
Need more? Email Us
Analog Devices Inc.
36VIN, 1.5A BUCK-BOOST UMODULE / DC DC Converter 1 Output 1 ~ 36V 1.5A 3V - 36V Input
Lowest to $124.0602
ABB Embedded Power
DC DC CONVERTER 3.3V 198W / Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 28V 150W / Isolated Module DC DC Converter 1 Output 28V 5.36A 180V - 375V Input
Need more? Email Us
Analog Devices Inc.
Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 300mA 36V - 76V Input
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 20W / Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V / Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input
Lowest to $29.7407
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.8V 45W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 76V Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess