EN
  • EN
  • DE

TPS1HB50AQPWPRQ1

Part No TPS1HB50AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 40-V, 50-M, 1-CH AUTOMOTIVE SMAR / Power Switch/Driver 1:1 N-Channel 10A 16-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 6V ~ 18V
Supply Voltage - Operating Not Required
Current - Output (Max) 10A
Rds On (Typ) 50mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS1HB50
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HB50AQPWPRQ1DKR,296-TPS1HB50AQPWPRQ1TR,296-TPS1HB50AQPWPRQ1CT
Standard Package 3,000
Win Source Part Number 978674-TPS1HB50AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HB50AQPWPRQ1 CAD Model

Description

Introducing the TPS1HB50AQPWPRQ1 from Texas Instruments

The TPS1HB50AQPWPRQ1 is a highly robust, automotive-qualified power switch designed by Texas Instruments to meet the rigorous demands of modern automotive applications. This device is part of TI's extensive portfolio of power management solutions, specifically engineered to provide reliable and efficient control of high-current loads in vehicles.

Key Features and Benefits

  • High-Voltage Capability: The TPS1HB50AQPWPRQ1 can handle a wide input voltage range, making it suitable for various automotive systems that require a robust power supply.
  • Smart Protection Features: Equipped with smart diagnostics and protection features, this device ensures the safety and longevity of electrical systems. Overcurrent, over-temperature, and under-voltage lockout protections are integrated to prevent damage from electrical faults.
  • Low Power Consumption: With its low quiescent current, the TPS1HB50AQPWPRQ1 is designed for energy efficiency, which is critical in automotive applications where power conservation is essential.
  • Compact and Durable: The device comes in a compact package that is engineered to withstand the harsh conditions typical in automotive environments, including high temperatures and vibrations.

Applications

The versatile nature of the TPS1HB50AQPWPRQ1 lends itself to a multitude of applications within the automotive sector. It is particularly well-suited for controlling actuators, solenoids, motors, and other high-current loads. Its robustness also makes it an excellent choice for safety-critical systems where reliability is paramount.

Quality and Reliability

As an AEC-Q100 qualified device, the TPS1HB50AQPWPRQ1 meets the automotive industry's standard for reliability. Texas Instruments' commitment to quality ensures that this power switch performs consistently across a wide range of temperatures and operating conditions, giving automotive manufacturers the confidence to integrate it into their systems.

In summary, the TPS1HB50AQPWPRQ1 by Texas Instruments is a sophisticated power switch solution that offers a combination of performance, protection, and durability, making it an ideal choice for the next generation of automotive applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3177 $52.7080
95+ $1.0812 $102.7140
145+ $1.0474 $151.8730
200+ $1.0136 $202.7200
260+ $0.9799 $254.7740
345+ $0.8785 $303.0825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess