EN
  • EN
  • DE

VT82C686B G

Part No VT82C686B G
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400410-VT82C686B G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT82C686B G CAD Model

Description

The VIA VT82C686B is a south bridge chip that provides a comprehensive range of I/O functions for PC systems. It works in conjunction with a north bridge chip (such as a VIA Apollo chipset) to form the core logic of a motherboard. The VT82C686B manages slower peripheral connections, allowing the north bridge to focus on high-speed data transfers.

Applications

  • Desktop PCs
  • Workstations
  • Embedded systems

Features

  • Integrated PCI Bus Master IDE controller with Ultra DMA 33/66 support: Enables fast data transfer between the hard drive and the system.
  • Integrated Super I/O controller: Provides support for legacy I/O devices like serial and parallel ports.
  • AC'97 audio controller: Supports high-quality audio output.
  • Integrated USB controller: Supports Universal Serial Bus (USB) connections for peripherals. Typically supports USB 1.1.
  • Power Management: Supports Advanced Power Management (APM) for energy saving.
  • Real-Time Clock (RTC): Provides timekeeping functionality.

Benefits

  • Enhanced System Performance: The Ultra DMA support allows for faster hard drive performance, leading to quicker loading times for applications and data.
  • Legacy Device Support: Integrated Super I/O ensures compatibility with older serial and parallel port devices.
  • Improved Audio Experience: The AC'97 audio controller delivers clear and crisp audio output.
  • Peripheral Connectivity: USB support allows connection of a wide range of modern peripherals.
  • Reduced Power Consumption: Power management features help to conserve energy.
  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing overall system cost.

The VT82C686B typically interfaces with the north bridge via the PCI bus. It's a key component for enabling a wide range of I/O functions in older PC systems. Its support for legacy devices and power management features make it a versatile and reliable south bridge solution. This chip provides a stable and feature-rich platform for various computing needs, particularly in systems where compatibility with older peripherals is required.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess