EN
  • EN
  • DE

MAX77612AEXJ+

Part No MAX77612AEXJ+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214584-MAX77612AEXJ+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX77612AEXJ+ CAD Model

Description

Maxim Integrated's MAX77612AEXJ+ Power Management IC

The MAX77612AEXJ+ is a versatile, high-efficiency, multi-channel power management IC (PMIC) designed by Maxim Integrated to meet the demanding requirements of compact and power-sensitive applications. This advanced PMIC is an ideal solution for portable devices, wearables, and Internet of Things (IoT) gadgets that require efficient power management to extend battery life and optimize performance.

Featuring a compact package, the MAX77612AEXJ+ integrates multiple buck-boost regulators, LDOs (Low Dropout Regulators), and a SIMO (Single-Inductor Multiple-Output) buck-boost regulator. This integration allows the device to provide a comprehensive power management solution, reducing the need for additional external components and simplifying the overall design process for engineers.

One of the key advantages of the MAX77612AEXJ+ is its high efficiency, which helps to minimize heat generation and power loss, thereby extending the battery life of the host device. The PMIC operates over a wide input voltage range, making it suitable for various battery chemistries and configurations. Additionally, its programmable power sequencing capabilities ensure that the power rails are turned on and off in the correct order, which is crucial for the proper operation of the end product.

The MAX77612AEXJ+ also offers a high level of customization through its I2C-compatible interface, allowing designers to fine-tune the output voltages, switching frequencies, and other parameters to match their specific application requirements. Moreover, the device includes several built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which contribute to the safety and reliability of the end product.

In summary, Maxim Integrated's MAX77612AEXJ+ is a highly integrated PMIC that offers a compact, efficient, and flexible power management solution for a wide range of electronic devices. Its combination of multiple power outputs, programmability, and protective features make it an excellent choice for designers looking to optimize their power management systems for size-constrained and power-conscious applications.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $3.4246
EliteMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess