EN
  • EN
  • DE

VT6210L

Part No VT6210L
Manufacturer Via
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162581-VT6210L
Categories Custom Parts
Manufacturer Via
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT6210L CAD Model

Description

The VT6210L is a USB 2.0 Host Controller manufactured by VIA Technologies. It provides a high-speed USB interface for connecting peripherals to a computer system. This controller supports multiple USB devices, allowing for simultaneous data transfer and device operation.

Applications:

  • Desktop Computers: Provides USB connectivity for various peripherals.
  • Laptop Computers: Integrated into laptops for USB device support.
  • Embedded Systems: Used in embedded systems requiring USB host functionality.
  • Industrial PCs: Provides USB interface for industrial applications.
  • Motherboards: Integrated onto motherboards to offer USB ports.

Features:

  • USB 2.0 Compliant: Supports high-speed USB 2.0 data transfer rates up to 480Mbps.
  • Multiple USB Ports: Provides connectivity for multiple USB devices simultaneously.
  • Integrated Transceivers: Includes built-in USB transceivers for signal transmission and reception.
  • Power Management: Supports power management features for energy efficiency.
  • Compatibility: Compatible with a wide range of USB devices.

Benefits:

  • High-Speed Data Transfer: Enables fast and efficient data transfer between the host system and USB devices.
  • Versatile Connectivity: Allows for connecting multiple USB devices, enhancing system functionality.
  • Reliable Performance: Ensures stable and consistent USB operation.
  • Energy Efficient: Reduces power consumption through power management features.
  • Wide Compatibility: Supports a broad range of USB devices, ensuring seamless integration.

Additional Details:

The VT6210L USB 2.0 Host Controller supports various USB transfer modes, including bulk, interrupt, isochronous, and control transfers. It is designed to meet the USB Implementers Forum specifications for USB 2.0. The controller integrates all necessary components for USB host functionality, simplifying system design and reducing overall cost. It is a reliable and efficient solution for adding USB connectivity to various electronic devices and systems. The VT6210L is often implemented in a QFP package.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,635 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess