EN
  • EN
  • DE

VT6130

Part No VT6130
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400289-VT6130
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT6130 CAD Model

Description

The VIA VT6130 is a highly integrated Fast Ethernet controller designed to provide reliable and efficient network connectivity. This single-chip solution is commonly used in a variety of applications, including network interface cards, embedded systems, and consumer electronics devices. Its key features include support for 10/100Mbps Ethernet, integrated PHY, and compatibility with various operating systems. The VT6130's compact design and low power consumption make it an ideal choice for space-constrained and power-sensitive applications.

Applications:

  • Network Interface Cards (NICs): Enables Ethernet connectivity for desktop computers, laptops, and servers.
  • Embedded Systems: Used in embedded devices requiring network communication capabilities, such as industrial control systems, point-of-sale terminals, and IoT gateways.
  • Consumer Electronics: Integrated into devices like set-top boxes, media players, and network-enabled printers.
  • Routers and Gateways: Provides Ethernet connectivity for entry-level routers and gateways.

Features:

  • 10/100Mbps Ethernet Support: Complies with IEEE 802.3u standard for Fast Ethernet, supporting both 10Base-T and 100Base-TX networks.
  • Integrated PHY: Includes an integrated physical layer transceiver, reducing the need for external components and simplifying the design.
  • PCI Interface: Utilizes a PCI interface for easy integration with computer systems and embedded platforms.
  • Auto-Negotiation: Automatically detects and configures the optimal network speed (10Mbps or 100Mbps) and duplex mode (half or full) for seamless network connectivity.
  • Full-Duplex Operation: Supports full-duplex communication, allowing simultaneous transmission and reception of data for increased network throughput.
  • LED Indicators: Provides LED outputs for link/activity status, enabling easy monitoring of network connection status.

Benefits:

  • Cost-Effective Solution: Offers a budget-friendly solution for adding Ethernet connectivity to a wide range of devices.
  • Easy Integration: The integrated PHY and PCI interface simplify the design and manufacturing process, reducing development time and costs.
  • High Performance: Supports data transfer rates of up to 100Mbps, ensuring smooth and reliable network communication for various applications.
  • Wide Compatibility: Compatible with various operating systems and network environments, providing flexibility and ease of deployment.
  • Low Power Consumption: Designed for low power operation, making it suitable for power-sensitive applications and extending battery life in portable devices.

Additional Details:

The VT6130 typically supports standard network protocols such as TCP/IP, UDP, and ICMP. It also features power management capabilities to reduce energy consumption when the network is idle. The chip incorporates diagnostic features to aid in troubleshooting network issues. Furthermore, the VT6130 supports checksum offload, which reduces the processing load on the host CPU, improving overall system performance. Its robust design ensures reliable operation in diverse operating conditions, making it a versatile solution for a variety of networking applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 867 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess